CEN - EN ISO 16967
Solid biofuels - Determination of major elements - Al, Ca, Fe, Mg, P, K, Si, Na and Ti
| Organization: | CEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Solid fuels): | 75.160.10 |
scope:
This International Standard describes methods for the determination of major elements of solid biofuels respectively of their ashes, which are Al, Ca, Fe, Mg, P, K, Si, Na, Ti. The determination of other elements such as barium (Ba) and manganese (Mn) is also possible with the methods described in this International Standard.
This International Standard includes two parts: Part A describes the direct determination on the fuel, this method is also applicable for sulfur and minor elements, Part B gives a method of determination on a prepared 550 °C ash.
Document History