DSF/FPREN 16703
Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation
| Organization: | DS |
| Status: | pending |
| Page Count: | 28 |
| ICS Code (Acoustics in building. Sound insulation): | 91.120.20 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
scope:
This European Standard specifies information additional to EN ISO 10140 1 necessary to carry out efficiently and under standardized conditions the determination of the sound reduction index of drywall systems of plasterboard with steel studs according to EN ISO 10140 2 Acoustics Laboratory measurement of sound insulation of -building elements Part 2: Measurement of airborne sound insulation. Observe that all demands in EN ISO 10140 2 should still be fulfilled. In order to decrease the uncertainty, it specifies: additional guidelines for testing drywall systems of plasterboard with steel studs; and a method to validate laboratory by using two reference test partitions. The results obtained are used to convert frequency-dependent sound reduction index into single number ratings, according to EN ISO 717 1. These performances can be used to compare different products, or, and to express a requirement, or, and as input into estimation methods, such as EN 12354 1.
Document History