DS/EN 16703

Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 September 2015
Status: active
Page Count: 30
ICS Code (Acoustics in building. Sound insulation): 91.120.20
ICS Code (Walls. Partitions. Façades): 91.060.10
scope:

This European Standard specifies information additional to EN ISO 10140 1 necessary to carry out efficiently and under standardized conditions the determination of the sound reduction index of drywall systems of plasterboard with steel studs according to EN ISO 10140 2 "Acoustics - Laboratory measurement of sound insulation of -building elements - Part 2: Measurement of airborne sound insulation". Observe that all demands in EN ISO 10140 2 should still be fulfilled. In order to decrease the uncertainty, it specifies: - additional guidelines for testing drywall systems of plasterboard with steel studs; and - a method to validate laboratory by using two reference test partitions. The results obtained are used to convert frequency-dependent sound reduction index into single number ratings, according to EN ISO 717 1. These performances can be used to compare different products, or, and to express a requirement, or, and as input into estimation methods, such as EN 12354 1.

Document History

DS/EN 16703
September 25, 2015
Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation
This European Standard specifies information additional to EN ISO 10140 1 necessary to carry out efficiently and under standardized conditions the determination of the sound reduction index of...
Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation
This European Standard specifies information additional to EN ISO 10140 1 necessary to carry out efficiently and under standardized conditions the determination of the sound reduction index of...
Acoustics - Test code for drywall systems of plasterboard with steel studs - Airborne sound insulation
This draft European Standard specifies additional information necessary to carry out efficiently and under standardized conditions the determination of the sound reduction index of drywall systems of...
Advertisement