CENELEC - EN 62541-9

OPC unified architecture - Part 9: Alarms and conditions

inactive
Organization: CENELEC
Publication Date: 1 May 2015
Status: inactive
Page Count: 92
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA address space.

Document History

August 1, 2020
OPC unified architecture - Part 9: Alarms and conditions
This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...
EN 62541-9
May 1, 2015
OPC unified architecture - Part 9: Alarms and conditions
This part of IEC 62541 specifies the representation of Alarms and Conditions in the OPC Unified Architecture. Included is the Information Model representation of Alarms and Conditions in the OPC UA...
September 1, 2012
OPC unified architecture - Part 9: Alarms and conditions
This part of the IEC 62541 series specifies the representation of Alarms and conditions in the OPC unified architecture. Included is the Information Model representation of Alarms and conditions in...

References

Advertisement