CEN - EN ISO 16968

Solid biofuels - Determination of minor elements

active, Most Current
Organization: CEN
Publication Date: 1 May 2015
Status: active
Page Count: 22
ICS Code (Solid fuels): 75.160.10
scope:

This International Standard is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and Zinc in all solid biofuels. Further, it describes methods for sample decomposition and suggests suitable instrumental methods for the determination of the elements of interest in the digests. The determination of other elements such as Selenium, Tin, and Thallium is also possible with the method described in this International Standard.

Document History

EN ISO 16968
May 1, 2015
Solid biofuels - Determination of minor elements
This International Standard is intended for the determination of the minor elements Arsenic, Cadmium, Cobalt, Chromium, Copper, Mercury, Manganese, Molybdenum, Nickel, Lead, Antimony, Vanadium, and...

References

Advertisement