DS/ETS 300396-2
Terrestrial Trunked Radio (TETRA) - Technical requirements for Direct Mode Operation (DMO) - Part 2: Radio aspects
| Organization: | DS |
| Publication Date: | 30 June 1998 |
| Status: | inactive |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
This European Telecommunication Standard (ETS) defines the TErrestrial Trunked RAdio system (TETRA) Direct Mode Operation (DMO). It specifies the basic air interface, the inter-working between Direct Mode (DM) groups via repeaters, and inter-working with the TETRA Voice plus Data (V+D) system via gateways. It also specifies the security aspects in TETRA DMO, and the intrinsic services that are supported in addition to the basic bearer and teleservices.
Document History