ARMY - UFGS-33 56 19

FUEL IMPERMEABLE LINER SYSTEM

active, Most Current
Organization: ARMY
Publication Date: 1 May 2015
Status: active
Page Count: 27
scope:

NOTE:

This guide specification covers the requirements for a fuel impermeable liner system intended to serve a diked tank enclosure (petroleum applications only). The liner system typically consists of a combination of a geomembrane (to provide liquid tight containment) and geotextile (to protect the geomembrane). This specification includes requirements for two types of geomembrane: Non-reinforced (HDPE - high-density polyethylene) and fabric reinforced (FML - flexible membrane liner). Non-reinforced (HDPE) is only acceptable for use where completely covered with a material (concrete, aggregate, etc) to avoid the effects of thermal expansion from temperature change, degradation from UV light and environmental stress cracking.

Document History

November 1, 2022
FUEL IMPERMEABLE LINER SYSTEM
A description is not available for this item.
UFGS-33 56 19
May 1, 2015
FUEL IMPERMEABLE LINER SYSTEM
NOTE: This guide specification covers the requirements for a fuel impermeable liner system intended to serve a diked tank enclosure (petroleum applications only). The liner system typically consists...

References

Advertisement