ASTM International - ASTM D2136-19e1

Standard Test Method for Coated Fabrics—Low-Temperature Bend Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2019
Status: inactive
Page Count: 3
ICS Code (Coated fabrics): 59.080.40
significance And Use:

4.1 This test method evaluates the ability of coated fabrics to withstand a prescribed bend at an established low temperature. Fabrics coated with polymeric materials are used in many applications... View More

scope:

1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby material flexibility at a specified low temperature can be determined. Failure is indicative of unacceptability of the coated fabric for use at that temperature.

1.2 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statement see 8.1.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

June 1, 2026
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
May 1, 2019
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
ASTM D2136-19e1
May 1, 2019
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
December 1, 2012
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
May 1, 2007
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
December 10, 2002
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
December 10, 2002
Standard Test Method for Coated Fabrics—Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
November 10, 1998
Standard Test Method for Coated Fabrics-Low-Temperature Bend Test
1.1 Fabrics coated with rubber or rubber-like materials display increased stiffening when exposed to decreasing ambient temperatures. This test method describes a simple pass/fail procedure whereby...
Advertisement