CENELEC - EN 62541-6

OPC unified architecture - Part 6: Mappings

active
Organization: CENELEC
Publication Date: 1 May 2015
Status: active
Page Count: 90
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the data structures defined in IEC 62541-5 and the physical network protocols that can be used to implement the OPC UA specification.

Document History

September 1, 2020
OPC Unified Architecture - Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541‑2, the abstract service definitions specified in IEC 62541‑4, the...
EN 62541-6
May 1, 2015
OPC unified architecture - Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC TR 62541-2, the abstract service definitions, described in IEC 62541-4, the...
December 1, 2011
OPC unified architecture - Part 6: Mappings
This part of IEC 62541 specifies the OPC Unified Architecture (OPC UA) mapping between the security model described in IEC 62541-2, the abstract service definitions, described in IEC 62541-4, the...

References

Advertisement