CENELEC - EN 62541-3
OPC unified architecture - Part 3: Address Space Model
inactive
| Organization: | CENELEC |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 126 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
Document History
September 1, 2020
OPC Unified Architecture - Part 3: Address Space Model
This part of IEC 62541 defines the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This document is the OPC UA meta model on which OPC UA information models are based.
EN 62541-3
May 1, 2015
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
October 1, 2010
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.