CENELEC - EN 62541-3

OPC unified architecture - Part 3: Address Space Model

inactive
Organization: CENELEC
Publication Date: 1 October 2010
Status: inactive
Page Count: 122
ICS Code (Open systems interconnection (OSI)): 35.100
ICS Code (Industrial process measurement and control): 25.040.40
scope:

This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.

Document History

September 1, 2020
OPC Unified Architecture - Part 3: Address Space Model
This part of IEC 62541 defines the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This document is the OPC UA meta model on which OPC UA information models are based.
May 1, 2015
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This part of IEC 62541 is the OPC UA meta model on which OPC UA information models are based.
EN 62541-3
October 1, 2010
OPC unified architecture - Part 3: Address Space Model
This part of IEC 62541 describes the OPC Unified Architecture (OPC UA) AddressSpace and its Objects. This Part is the OPC UA meta model on which OPC UA information models are based.

References

Advertisement