DIN EN ISO 294-5
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO/DIS 294-5:2015); German and English version prEN ISO 294-5:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Thermoplastic materials): | 83.080.20 |
Document History
March 1, 2018
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2017)
This document specifies a mould (designated the type F ISO mould) for the injection moulding of plates with a preferred size of 80 mm × 120 mm and a minimum size of 80 mm × ≥90 mm and with a...
DIN EN ISO 294-5
August 1, 2015
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO/DIS 294-5:2015); German and English version prEN ISO 294-5:2015
A description is not available for this item.
April 1, 2013
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2011)
This part of ISO 294 specifies a two-cavity mould (designated the type F ISO mould) for the injection moulding of 80 mm x 90 mm plates with a preferred thickness of 2 mm for single-point data...