DIN EN ISO 294-5

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2011)

inactive
Buy Now
Organization: DIN
Publication Date: 1 April 2013
Status: inactive
Page Count: 13
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 294 specifies a two-cavity mould (designated the type F ISO mould) for the injection moulding of 80 mm x 90 mm plates with a preferred thickness of 2 mm for single-point data acquisition because 2 mm has been found to provide the maximum anisotropic properties, with only a slight sensitivity to the rate of injection. For the design of plastic parts, this will provide upper and lower bounds for the tensile properties. Matching the plate thickness to a given part thickness is not a suitable criterion because of the effect of mould filling rate and part geometry on anisotropy. Suitable test specimens [ISO 527-2 type 1BA tensile test specimens or type 1 (80 mm x 10 mm) bars] are then machined or die-cut from the plates (see Annex A) and used to obtain information on the anisotropy of thermoplastic parts.

Investigation of the anisotropy of materials is a special procedure intended to provide guidance in the design of mouldings for end-use applications and is not intended as a quality control tool.

In the injection moulding of thermoplastic materials, the flow of molten polymer may influence the orientation of fillers such as fibreglass or the orientation of polymer chains. This can result in anisotropic behaviour. The knowledge of anisotropic behaviour is valuable in designing plastic parts.

For the purposes of this part of ISO 294, the flow direction is defined as the direction from the gate to the far end of the mould cavity, and the cross direction as the direction perpendicular to the flow direction.

The type F mould is not intended to replace the type D mould used to determine the moulding shrinkage of thermoplastics.

Document History

March 1, 2018
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2017)
This document specifies a mould (designated the type F ISO mould) for the injection moulding of plates with a preferred size of 80 mm × 120 mm and a minimum size of 80 mm × ≥90 mm and with a...
August 1, 2015
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO/DIS 294-5:2015); German and English version prEN ISO 294-5:2015
A description is not available for this item.
DIN EN ISO 294-5
April 1, 2013
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 5: Preparation of standard specimens for investigating anisotropy (ISO 294-5:2011)
This part of ISO 294 specifies a two-cavity mould (designated the type F ISO mould) for the injection moulding of 80 mm x 90 mm plates with a preferred thickness of 2 mm for single-point data...

References

Advertisement