DIN EN ISO 294-1

Plastics - Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO 294-1:2017)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2017
Status: active
Page Count: 38
ICS Code (Thermoplastic materials): 83.080.20
scope:

This document specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of specimen for use in acquiring reference data, i.e. type A1 and type B1 test specimens as specified in ISO 20753, and provides a basis for establishing reproducible moulding conditions. Its purpose is to provide consistent descriptions of the main parameters of the moulding process and to establish a uniform practice in reporting moulding conditions. The particular conditions required for the reproducible preparation of test specimens will vary for each material used and are given in the International Standard for the relevant material or are to be agreed upon between the interested parties.

NOTE Interlaboratory tests with acrylonitrile/butadiene/styrene (ABS), styrene/butadiene (SB) and poly(methyl methacrylate) (PMMA) have shown that mould design is an important factor in the reproducible preparation of test specimens.

Document History

DIN EN ISO 294-1
September 1, 2017
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO 294-1:2017)
This document specifies the general principles to be followed when injection moulding test specimens of thermoplastic materials and gives details of mould designs for preparing two types of specimen...
March 1, 2016
Plastics - Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO/DIS 294-1:2016); German and English version prEN ISO 294-1:2016
A description is not available for this item.
October 1, 1998
Injection moulding of test specimens of thermoplastic materials - Part 1: General principles, and moulding of multipurpose and bar test specimens (ISO 294-1:1996)
A description is not available for this item.

References

Advertisement