DIN EN ISO 11403-1
Plastics - Acquisition and presentation of comparable multipoint data - Part 1: Mechanical properties (ISO 11403-1:2014)
| Organization: | DIN |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 11403 specifies test procedures for the acquisition and presentation of multipoint data on the following mechanical properties of plastics:
- dynamic modulus;
- tensile properties at constant test speed;
- ultimate stress and strain;
- tensile stress-strain curves;
- tensile creep;
- charpy impact strength;
- puncture impact behavior..
The test methods and test conditions apply predominantly to those plastics that can be injection- or compression-moulded or prepared as sheets of specified thickness from which specimens of the appropriate size can be machined.
Document History