DIN EN ISO 14323

Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for impact tensile shear test and cross-tension testing of resistance spot and embossed projection welds (ISO 14323:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 21
ICS Code (Welded joints and welds): 25.160.40
scope:

This International Standard specifies specimen dimensions and testing procedures for impact tensile shear and cross-tension testing of resistance spot and embossed projection welds in overlapping sheets, in any metallic material of thickness 0,5 mm to 4 mm.

Document History

DIN EN ISO 14323
June 1, 2015
Resistance welding - Destructive testing of welds - Specimen dimensions and procedure for impact tensile shear test and cross-tension testing of resistance spot and embossed projection welds (ISO 14323:2015)
This International Standard specifies specimen dimensions and testing procedures for impact tensile shear and cross-tension testing of resistance spot and embossed projection welds in overlapping...
July 1, 2006
Resistance spot welding and projection welds - Destructive testing of welds - Specimen dimensions and procedure for impact shear test and cross-tension testing (ISO 14323:2006)
A description is not available for this item.

References

Advertisement