DIN EN ISO 3679

Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO 3679:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2015
Status: active
Page Count: 30
ICS Code (Paints and varnishes): 87.040
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard specifies procedures for flash point tests, within the temperature range of -30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and varnishes, adhesives, solvents, petroleum, and related products. The procedures are used to determine whether a product will or will not flash at a specified temperature (flash no-flash Procedure A) or the flash point of a sample (Procedure B). When used in conjunction with the flash detector (A.1.6), this International Standard is also suitable to determine the flash point of fatty acid methyl esters (FAME).

Document History

March 1, 2023
Determination of flash point - Method for flash no-flash and flash point by small scale closed cup tester (ISO 3679:2022)
A description is not available for this item.
May 1, 2022
Determination of flash point - Method for flash no-flash and flash point by small scale closed cup tester (ISO/DIS 3679:2022); German and English version prEN ISO 3679:2022
A description is not available for this item.
DIN EN ISO 3679
June 1, 2015
Determination of flash no-flash and flash point - Rapid equilibrium closed cup method (ISO 3679:2015)
This International Standard specifies procedures for flash point tests, within the temperature range of –30 °C to 300 °C, for paints, including water-borne paints, varnishes, binders for paints and...
July 1, 2004
Determination of flash point - Rapid equilibrium closed cup method (ISO 3679:2004)
A description is not available for this item.

References

Advertisement