ISO 10258
Copper sulfide concentrates - Determination of copper content - Titrimetric methods
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Other metalliferous minerals): | 73.060.99 |
scope:
This International Standard specifies two titrimetric methods for the determination of the copper content of copper sulfide concentrates in the range 15 % (m/m) to 50 % (m/m), using sodium thiosulfate after separation (method 1) or without separation (method 2) of copper from interfering elements.
Document History
February 1, 2018
Copper sulfide concentrates - Determination of copper content - Titrimetric methods
This document specifies two titrimetric methods for the determination of the copper content of copper sulfide concentrates in the range 15 % (m/m) to 50 % (m/m), using sodium thiosulfate after...
ISO 10258
July 1, 2015
Copper sulfide concentrates - Determination of copper content - Titrimetric methods
This International Standard specifies two titrimetric methods for the determination of the copper content of copper sulfide concentrates in the range 15 % (m/m) to 50 % (m/m), using sodium...
January 1, 1994
Copper Sulfide Concentrates - Determination of Copper Content - Titrimetric Methods
A description is not available for this item.