ISO 15633

Iron ores - Determination of nickel - Flame atomic absorption spectrometric method

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2015
Status: inactive
Page Count: 20
ICS Code (Iron ores): 73.060.10
scope:

This International Standard specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores.

This method is applicable to masss fractions of nickel between 0,001 % and 0,1 % in natural iron ores, iron ore concentrates, and agglomerates including sinter products.

This methods is not appropiate fo referee purposes.

Document History

July 1, 2017
Iron ores - Determination of nickel - Flame atomic absorption spectrometric method
This document specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores. This method is applicable to mass fractions of nickel between...
ISO 15633
July 1, 2015
Iron ores - Determination of nickel - Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores. This method is applicable to masss fractions of...
January 15, 2009
Iron ores — Determination of nickel — Flame atomic absorption spectrometric method
This International Standard specifies a flame atomic absorption spectrometric method for the determination of the nickel mass fraction of iron ores. This method is applicable to mass fractions of...

References

Advertisement