DLA - SMD-5962-86727

MICROCIRCUITS, DIGITAL, BIPOLAR, BCD COUNTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 23 February 1987
Status: inactive
Page Count: 11
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 93S16 Four Bit Binary Counter

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package

Supply voltage range- - - - - - - - - - - - - −0.5 V to +7.0 V Input voltage range - - - - - - - - - - - - - −1.5 V to +7.0 V Storage temperature range - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - 1.25 W Lead temperature (soldering, 10 seconds) - - +300°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - 25°C/W Case F- - - - - - - - - - - - - - - - - - - 20°C/W Junction temperature (TJ) - - - - - - - - - - +150°C DC output voltage range - - - - - - - - - - - −0.5 V to +VCC maximum DC input current- - - - - - - - - - - - - - - −30 mA to +5.0 mA DC output current, into output- - - - - - - - +30 mA

Supply voltage (VCC)- - - - - - - - - - - - - +4.5 V to +5.5 V Minimum high level input voltage (VIH)- - - - +2.0 V Maximum low level input voltage (VIL) - - - - 0.8 V Ambient operating temperature range (TA)- - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

April 26, 2017
MICROCIRCUIT, DIGITAL, BIPOLAR, BCD COUNTER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
February 1, 2011
MICROCIRCUIT, DIGITAL, BIPOLAR, BCD COUNTER MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 27, 2005
MICROCIRCUITS, DIGITAL, BIPOLAR, BCD COUNTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-86727
February 23, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, BCD COUNTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....

References

Advertisement