ASTM International - ASTM D5106-15

Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2015
Status: inactive
Page Count: 3
ICS Code (Mineral materials and products): 91.100.15
scope:

1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures.

1.2 Steel slag coarse and fine aggregates are currently being used entirely (Note 1) or combined with other mineral aggregates, such as those covered in Specification D692 or D1073, to produce paving mixtures similar to those described in Specification D3515 or D4215.

Note 1: When 100 % of the coarse aggregate in a bituminous mixture is steel slag, the amount of steel slag fines in that mixture may be limited to prevent bulking.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

Note 2: Sieve size is identified by its standard designation in Specification E11. The alternative designation given in parentheses is for information only and does not represent a different standard sieve size.

1.4 The text of this specification references notes and footnotes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the standard.

abstract:

This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. The coarse and fine aggregates shall consist of hard, tough, durable pieces... View More

Document History

July 1, 2022
Standard Specification for Steel Slag Aggregates for Asphalt Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in asphalt paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used entirely...
ASTM D5106-15
June 1, 2015
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
June 1, 2013
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
January 1, 2008
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates are currently being used...
December 1, 2003
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in bituminous paving mixtures. 1.2 Steel slag coarse and fine aggregates shall be used entirely (Note 0)...
June 10, 1999
Standard Specification for Steel Slag Aggregates for Bituminous Paving Mixtures
1.1 This specification covers crushed steel slag coarse and fine aggregates suitable for use in high stability, high friction bituminous paving mixtures. 1.2 The steel slag may be used as the entire...
Advertisement