DS/EN ISO 15848-2

Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 June 2015
Status: active
Page Count: 16
ICS Code (Valves in general): 23.060.01
scope:

This part of ISO 15848 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with volatile air pollutants and hazardous fluids. End connection joints, vacuum application, effects of corrosion and radiation are excluded from this part of ISO 15848. The production acceptance test is intended for standard production valves where fugitive emissions standards are specified.

Document History

DS/EN ISO 15848-2
June 22, 2015
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves
This part of ISO 15848 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with...
August 29, 2006
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves
This standard describes testing procedures for evaluation of external leakage of valve stems (or shaft), body joints and connections of on-off valves and control valves intended for application in...
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves (ISO/DIS 15848-2:2014)
This part of ISO 15848 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with...
Industrial valves - Measurement, test and qualification procedures for fugitive emissions - Part 2: Production acceptance test of valves (ISO/FDIS 15848-2:2014)
This part of ISO 15848 specifies test procedures for the evaluation of external leakage of valve stems or shafts and body joints of isolating valves and control valves intended for application with...
Advertisement