NPFC - MIL-DTL-46100

ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS

inactive
Buy Now
Organization: NPFC
Publication Date: 21 July 2015
Status: inactive
Page Count: 29
scope:

This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.098 inch (2.5 mm) up to an ordered thickness of 2.000 inches (50.8 mm), inclusive (see 6.1, 6.2, and 6.3).

intended Use:

The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities... View More

Document History

July 19, 2019
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required. The...
November 28, 2018
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required. The...
MIL-DTL-46100
July 21, 2015
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
December 3, 2013
Armor Plate, Steel, Wrought, High-Hardness
A description is not available for this item.
February 11, 2009
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.118 inches (3 mm) up to an ordered thickness...
October 24, 2008
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for ordered thicknesses from 0.118 inches (3 mm) up to an ordered thickness...
July 9, 2008
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required....
July 13, 2007
ARMOR PLATE, STEEL, WROUGHT, HIGH-HARDNESS
The steel armor covered by this specification is intended for lightweight applications where resistance to ball and armor piercing types of ammunition and multiple hit capabilities are required.
June 29, 1990
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
May 16, 1988
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
This specification covers quenched and tempered high-hardness wrought steel armor plate for lightweight armor applications for recommended thickness up to 2 inches inclusive (see 6.1 and 6.3).
October 20, 1986
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
November 15, 1984
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
June 13, 1983
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
July 2, 1981
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
July 29, 1977
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
May 9, 1975
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
November 6, 1972
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
August 9, 1972
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.
August 4, 1965
ARMOR, PLATE, STEEL, WROUGHT, HIGH-HARDNESS
A description is not available for this item.

References

Advertisement