ISO 4689-3
Iron ores - Determination of sulfur content - Part 3: Combustion/infrared method
| Organization: | ISO |
| Publication Date: | 1 August 2015 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This part of ISO 4689 specifies a combustion/infrared method, using a high-frequency induction furnace, for the determination of the sulfur content of iron ores.
This method is applicable to sulfur contents between 0,002 % (mass fraction) and 0,25 % (mass fraction) in natural iron ores, iron ore concentrates and agglomerates, including sinter products. The method is not applicable to iron ores containing more than 1,0 % (mass fraction) of combined water. The apparatus, of which the metal filter is equipped with a heating device, can be applied to iron ores containing less than 3,0 % (mass fraction) of combined water.
Document History