IEC 61980-1

Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2015
Status: inactive
Page Count: 76
ICS Code (Electric road vehicles): 43.120
scope:

This part of IEC 61980 applies to the equipment for the wireless transfer of electric power from the supply network to electric road vehicles for purposes of supplying electric energy to the RESS (Rechargeable energy storage system) and/or other on-board electrical systems in an operational state when connected to the supply network, at standard supply voltages ratings per IEC 60038 up to 1 000 V a.c. and up to 1 500 V d.c.

This standard also applies to Wireless Power Transfer (WPT) equipment supplied from on-site storage systems (e.g. buffer batteries, etc.).

The aspects covered in this standard include:

- the characteristics and operating conditions;

- the specification for required level of electrical safety;

- requirements for basic communication for safety and process matters if required by a WPT system;

- requirements for basic positioning, efficiency and process matters if required by a WPT system;

- requirements for two- and three-wheel vehicles (under consideration);

- requirements for WPT system while driving (under consideration);

- requirements for bidirectional power transfer (under consideration);

- specific EMC requirements for WPT systems.

This standard does not apply to:

- safety aspects related to maintenance;

- trolley buses, rail vehicles and vehicles designed primarily for use off-road;

- WPT vehicle power supply circuit, which is covered by ISO 6469 series, ISO 193632;

- EMC requirements for on-board equipment while connected, which are covered in IEC 61851-21-13;

- high level communication which are covered in ISO/IEC 15118 series.

Document History

November 1, 2020
Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements
This part of IEC 61980 applies to the supply device for charging electric road vehicles using wireless methods at standard supply voltages per IEC 60038 up to 1 000 V AC and up to 1 500 V DC....
January 1, 2017
ELECTRIC VEHICLE WIRELESS POWER TRANSFER (WPT) SYSTEMS – Part 1: General requirements
A description is not available for this item.
IEC 61980-1
July 1, 2015
Electric vehicle wireless power transfer (WPT) systems – Part 1: General requirements
This part of IEC 61980 applies to the equipment for the wireless transfer of electric power from the supply network to electric road vehicles for purposes of supplying electric energy to the RESS...

References

Advertisement