DIN EN 4644-201

Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version FprEN 4644-201:2015

inactive
Organization: DIN
Publication Date: 1 August 2015
Status: inactive
Page Count: 18
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (On-board equipment and instruments): 49.090

Document History

January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version EN 4644-201:2015
This European Standard specifies central coupling mechanism for size 2 disconnect housing used in the family of modular rectangular electrical and optical connector with rectangular inserts.
DIN EN 4644-201
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version FprEN 4644-201:2015
A description is not available for this item.
Advertisement