DIN EN 4644-201
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version EN 4644-201:2015
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (On-board equipment and instruments): | 49.090 |
scope:
This European Standard specifies central coupling mechanism for size 2 disconnect housing used in the family of modular rectangular electrical and optical connector with rectangular inserts.
Document History
DIN EN 4644-201
January 1, 2016
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version EN 4644-201:2015
This European Standard specifies central coupling mechanism for size 2 disconnect housing used in the family of modular rectangular electrical and optical connector with rectangular inserts.
August 1, 2015
Aerospace series - Connector, electrical and optical, rectangular, modular, rectangular inserts, operating temperature 175 °C (or 125 °C) continuous - Part 201: Locking and polarizing hardware - Product standard; German and English version FprEN 4644-201:2015
A description is not available for this item.