ETSI - ES 202 383
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Design Guide; Security: Method and proforma for defining Security Targets
| Organization: | ETSI |
| Publication Date: | 1 February 2005 |
| Status: | inactive |
| Page Count: | 14 |
scope:
The present document provides guidance on the preparation of Security Targets (ST) based upon ETSI communication standards. The detailed contents of an ST are specified in ISO/IEC 15408-1 [4].
The present document endorses the requirements for STs expressed in ISO/IEC 15408-1 [4] annex C with some specified modifications and additional requirements.
A proforma for a Security Target is given in annex A in tabular form to align with the proforma structure defined for Protection Profiles in ES 202 382 [2].
The use and applicability of the Common Criteria (CC) to the ETSI standardization process is described in EG 202 387 [1].
Conformance to the present document is established by successful evaluation to the requirements of ISO/IEC 15408-3 [5].
Document History