CSA - C22.2 NO. 84-05
Incandescent lamps
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | inactive |
| Page Count: | 42 |
scope:
This Standard applies to medium-screwbase incandescent lamps, including double-envelope tungsten halogen types, that have right-hand threads and are intended for general lighting use in luminaires and other lighting equipment designed to be used in accordance with the Canadian Electrical Code, Part I.
This Standard includes requirements for
(a) general construction details;
(b) wattage;
(c) torsion resistance;
(d) insulation resistance;
(e) endurance testing of lamps with an integral
voltage-modification
(f) marking and marking durability;
(g) lamp base temperature; and
(h) lamp profile temperature.
This Standard applies to medium-screwbase incandescent lamps, including double-envelope tungsten halogen types, with
(a) a rated wattage up to 300 W;
(b) a rated voltage between 110 and 130 V; and
(c) E26/24 single-contact, E26d double-contact, or E26/50x39 skirted bases.
This Standard does not apply to medium-screwbase incandescent lamps with a nominal voltage rating not in the 110 to 130 V range or designated exclusively for
(a) industrial establishments;
(b) offices;
(c) exhibit space; or
(d) other specialty applications.
Note: Examples of excluded lamps include the following types of lamps: bowl reflector, decorative, dichroic reflector (cool beam), industrial infrared, neck reflector, novelty, painted, photographic, projection, rough service, sign, street lighting, street railway, sun lamp, traffic signal, and X-ray illuminator.
Document History