CEN - EN 2267-012

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard

inactive
Organization: CEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 16
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board:

- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.

- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.

This cable family is used at operating temperature between −65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).

It shall also be possible to mark these cables by qualified compatible marking. These markings shall satisfy the requirements of EN 3838.

Document History

December 1, 2023
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -65 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard
This document specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: — 115 VAC (phase to neutral) or 200 VAC (phase to phase) electrical network of...
EN 2267-012
July 1, 2015
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55 °C and 260 °C - Part 012: DZ family, single UV laser printable for use in low pressure atmosphere - Product standard
This European Standard specifies the characteristics of UV laser printable electrical wires DZ family for use in the on board: - 115 V (phase to neutral) or 200 V (phase to phase) electrical network...

References

Advertisement