FORD - WSS-M2A175-A5

ALUMINUM ALLOY, SHEET, HEAT TREATABLE, STRUCTURAL, OVERAGED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 30 October 2014
Status: inactive
Page Count: 9
scope:

The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet.

Ford Motor Company may, at its option and in agreement with the local or regional supplier, define additional and/or restricted technical delivery requirements such as mechanical properties, forming characteristics, and/or pretreatment for a specific grade and/or part. The defined requirements shall be mandatory and no characteristics shall conflict with these engineering specifications.

Document History

October 31, 2022
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, STRUCTURAL, OVERAGED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...
February 2, 2015
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, STRUCTURAL, OVERAGED ***TO BE USED WITH FORD WSS-M99P1111-A***
Form This specification covers a general-purpose disinfectant in the form of a concentrated liquid. Application This material has been used typically for disinfecting lavatories and galleys of...
WSS-M2A175-A5
October 30, 2014
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, STRUCTURAL, OVERAGED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...
November 6, 2013
ALUMINUM ALLOY, SHEET, HEAT TREATABLE, STRUCTURAL, OVERAGED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are for direct cast, 6000 series, heat treatable aluminum sheet. Ford Motor Company may, at its option and in agreement with the local or regional...

References

Advertisement