ASTM International - ASTM A502-03(2009)

Standard Specification for Rivets, Steel, Structural

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 November 2009
Status: inactive
Page Count: 4
ICS Code (Rivets): 21.060.40
scope:

1.1 This specification covers three grades of steel rivets in diameters from ½ to 1½ in. inclusive, for structural fabricating purposes. The grades are as follows:

GradeDescription
1Carbon steel rivets for general purpose use
2Carbon manganese steel rivets for use with high strength carbon and high strength low alloy structural steels
3Weathering steel rivets

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the chemical composition, mechanical (Brinell hardness), dimensional, and visual inspection requirements, and associated test methods for steel rivets used for structural... View More

Document History

February 1, 2024
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 11/2 in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon...
May 1, 2015
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 11/2 in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon...
ASTM A502-03(2009)
November 1, 2009
Standard Specification for Rivets, Steel, Structural
1.1 This specification covers three grades of steel rivets in diameters from ½ to 1½ in. inclusive, for structural fabricating purposes. The grades are as follows: Grade Description 1 Carbon steel...
July 10, 2003
Standard Specification for Rivets, Steel, Structural
This specification covers the chemical composition, mechanical (Brinell hardness), dimensional, and visual inspection requirements, and associated test methods for steel rivets used for structural...
January 1, 1993
Standard Specification for Steel Structural Rivets (Withdrawn 1999)
1.1 This specification covers three grades of steel rivets in diameters from 1/2 to 1 1/2 in. (13 to 38 mm), inclusive, for structural fabricating purposes. The grades are as follows: 1.1.1 Grade 1...
January 1, 1976
Standard Specification for Steel Structural Rivets
A description is not available for this item.
Advertisement