GMNA - 9984808
High Bake Adhesion Promoter - Waterborne for TPO
| Organization: | GMNA |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the requirements for a high bake 121 °C (250 °F) waterborne adhesion promoter for Thermoplastic Polyolefin (TPO). The adhesion promoter may be conductive or nonconductive depending on the needs of the user.
Material Description. This adhesion promoter is part of a total product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the GMW14797, Approved Paint on Plastics Systems (APOPS), a section of Materials Specification (MATSPC) file which lists approved substrate, cleaning, priming, and topcoat combinations.
Specified herein are material requirements per the Manufacturing Engineering Vehicle Systems Paint Materials Group. These specifications are used to verify the materials have been processed to produce a finished product of quality consistent with that proven in initial qualification testing.
Symbols. Not applicable.
Applicability. Adhesion promoters covered under this standard are typically applied to TPO substrates. They are used under an approved coating system.
Document History