CEN - EN 4681-006
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 006: AZA family, single and multicore assembly, for use in low pressure atmosphere - Product standard
| Organization: | CEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European standard specifies the characteristics of electrical wires AZA family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas.
This cable family is used at operating temperature between −65 °C and 180 °C.
Document History