NG CH 10

Commissioning Handbook - Procedure Primary and Secondary Injection Requirement for an Additional Circuit of High Impedance Circulating Current Busbar Protection with Single (Duplicated) Relays per Zone

inactive
Buy Now
Organization: NG
Publication Date: 1 November 2006
Status: inactive
Page Count: 14
scope:

PURPOSE

The purpose of this procedure is to specify the arrangements for the primary and secondary injection of an additional circuit of busbar protection, for a High Impedance circulating current scheme with a single (duplicated) relay per zone (typically a 275kV double busbar scheme).

Document History

June 1, 2015
Commissioning Handbook - Primary and Secondary Injection Requirement for an Additional Circuit of High Impedance Circulating Current Busbar Protection with Single (Duplicated) Relays per Zone
The purpose of this procedure is to specify the arrangements for the primary and secondary injection of an additional circuit of busbar protection, for a High Impedance circulating current scheme...
NG CH 10
November 1, 2006
Commissioning Handbook - Procedure Primary and Secondary Injection Requirement for an Additional Circuit of High Impedance Circulating Current Busbar Protection with Single (Duplicated) Relays per Zone
PURPOSE The purpose of this procedure is to specify the arrangements for the primary and secondary injection of an additional circuit of busbar protection, for a High Impedance circulating current...
Advertisement