NG CH 10
Commissioning Handbook - Primary and Secondary Injection Requirement for an Additional Circuit of High Impedance Circulating Current Busbar Protection with Single (Duplicated) Relays per Zone
| Organization: | NG |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 13 |
scope:
The purpose of this procedure is to specify the arrangements for the primary and secondary injection of an additional circuit of busbar protection, for a High Impedance circulating current scheme with a single (duplicated) relay per zone.
Informative: Such installations are typically in accordance with TPS 5/4 (1975) and TPS 5/11 (1991) and the modified centralised relay room installations at both 275kV and 400kV were invariably upgraded to Mk II standard.
Document History