MODUK - DEF STAN 02-803

Requirements for Polymer Foams for Thermal Insulation

inactive
Organization: MODUK
Publication Date: 31 July 2015
Status: inactive
Page Count: 16
scope:

This Defence Standard (Def Stan) specifies technical requirements for two types of polymer foam products for use in thermal insulation applications on HM Ships and Submarines.

Requirements that are common to all types of polymer foam products are described in the main part of the standard.

Requirements for the materials and methods of manufacture, plus physical, thermal, fire and other properties of particular types of polymer foam products used for specific applications, according to Def Stan 02-703, are specified in annexes A and B of this Def Stan as follows:

Annex A - Rigid plastic (polyisocyanurate) foam slabs, cut and moulded sections for use as thermal insulation on systems at temperatures up to 80°C;

Annex B - Phenolic foam slabs for use as thermal insulation in cold and cool rooms.

Document History

October 14, 2019
Requirements for Polymer Foam Products for Thermal Insulation
This Defence Standard (Def Stan) specifies technical requirements for two types of polymer foam products for use in thermal insulation applications on HM Ships and Submarines. Requirements that are...
DEF STAN 02-803
July 31, 2015
Requirements for Polymer Foams for Thermal Insulation
This Defence Standard (Def Stan) specifies technical requirements for two types of polymer foam products for use in thermal insulation applications on HM Ships and Submarines. Requirements that are...
April 23, 2010
Requirements for Polymer Foams for Thermal Insulation
This Defence Standard (Def Stan) specifies technical requirements for two types of polymer foam products for use in thermal insulation applications on HM Ships and Submarines. Requirements that are...

References

Advertisement