IEC CISPR 16-1-5

Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1 000 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2003
Status: inactive
Page Count: 112
ICS Code (Immunity): 33.100.20
ICS Code (Emission): 33.100.10
scope:

This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics, calibration site verification procedure and site compliance criteria. Further information on calibration site requirements, test antenna considerations and the theory of antennas and site attenuation is provided in informative annexes.

Measurement instrumentation specifications are given in CISPR 16-1-1 and CISPR 16-1-4. Further information and background on uncertainties in general is given in CISPR 16-4-1, which may be helpful in establishing uncertainty estimates for the calibration processes of antennas.

Document History

August 1, 2020
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
A description is not available for this item.
December 1, 2016
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
December 1, 2016
AMENDMENT 1 Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
A description is not available for this item.
December 1, 2014
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Antenna calibration sites and reference test sites for 5 MHz to 18 GHz
This part of CISPR 16 specifies the requirements for calibration sites in the frequency range 5 MHz to 18 GHz used to perform antenna calibrations according to CISPR 16-1-6. It also specifies the...
June 1, 2012
Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
This part of CISPR 16 specifies the requirements for calibration test sites used to perform antenna calibrations and for reference test sites used to measure the antenna-pair reference site...
June 1, 2012
AMENDMENT 1 Specification for radio disturbance and immunity measuring apparatus and methods – Part 1-5: Radio disturbance and immunity measuring apparatus – Specifications and validation procedures for CALTS and REFTS from 30 MHz to 1 000 MHz
A description is not available for this item.
IEC CISPR 16-1-5
November 1, 2003
Specification for radio disturbance and immunity measuring apparatus and methods Part 1-5: Radio disturbance and immunity measuring apparatus Antenna calibration test sites for 30 MHz to 1 000 MHz
This part of CISPR 16 is designated a basic standard which specifies the requirements for calibration test sites, used to perform antenna calibrations, as well as the test antenna characteristics,...

References

Advertisement