IEC 62132-5
Integrated circuits Measurement of electromagnetic immunity, 150 kHz to 1 GHz Part 5: Workbench Faraday cage method
active, Most Current
Buy Now
| Organization: | IEC |
| Publication Date: | 1 October 2005 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB), to electromagnetic conductive disturbances.
Document History
IEC 62132-5
October 1, 2005
Integrated circuits Measurement of electromagnetic immunity, 150 kHz to 1 GHz Part 5: Workbench Faraday cage method
This measurement procedure describes a measurement method to quantify the RF immunity of integrated circuits (ICs) mounted on a standardized test board or on their final application board (PCB), to...