IEC 61967-5
Integrated circuits Measurement of electromagnetic emissions, 150 kHz to 1 GHz Part 5: Measurement of conducted emissions Workbench Faraday Cage method
| Organization: | IEC |
| Publication Date: | 1 February 2003 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
scope:
This part of IEC 61967 describes a method to measure the conducted electromagnetic emission of integrated circuits either applied on the standardised test-board or on a final printed circuit board (PCB). Furthermore, this standard defines measures to maintain uniform requirements, describes the measurement method and gives guidance for the Workbench Faraday Cage measurement method.
As the measurements take place on a table with the usage of a small Faraday cage, this method is called the Workbench Faraday Cage method or the Workbench method.
The method has a high repeatability and a good relationship to the measured RF emission of final applications with the integrated circuits used.
Document History