NG TS 3.17.03

National Grid Technical Specifications - Current Leakage Monitor for Insulating Foam Filled Tubes and Solid Rods (Current Leakage Monitor) Used During Live Line Working

inactive
Buy Now
Organization: NG
Publication Date: 1 March 1995
Status: inactive
Page Count: 4
scope:

This Specification refers to current leakage monitors which are fitted to insulating poles which comply with IEC 855. The purpose of the monitor is to warn if the currents above a preset threshold are flowing along the surface of an insulating pole when the pole is being used.

Document History

NG TS 3.17.03
March 1, 1995
National Grid Technical Specifications - Current Leakage Monitor for Insulating Foam Filled Tubes and Solid Rods (Current Leakage Monitor) Used During Live Line Working
This Specification refers to current leakage monitors which are fitted to insulating poles which comply with IEC 855. The purpose of the monitor is to warn if the currents above a preset threshold...

References

Advertisement