IEC 60855-1

Live working – Insulating foam-filled tubes and solid rods – Part 1: Tubes and rods of a circular cross-section

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2016
Status: active
Page Count: 70
ICS Code (Electrical equipment for working in special conditions): 29.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the manufacture and construction of tools, devices and equipment for carrying out live working on electrical systems operating at voltages above 1 kV.

Foam-filled tubes and solid rods of cross-section other than circular and/or made with material other than synthetic materials with reinforced fibreglass are not covered by this part of IEC 60855.

Document History

IEC 60855-1
April 1, 2016
Live working – Insulating foam-filled tubes and solid rods – Part 1: Tubes and rods of a circular cross-section
This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials with reinforced fibreglass and intended to be used in the...
October 1, 2009
Live working – Insulating foam-filled tubes and solid rods – Part 1: Tubes and rods of a circular cross-section
This part of IEC 60855 is applicable to insulating foam-filled tubes and solid rods, of a circular cross-section, made of synthetic materials and intended to be used for the manufacture and...

References

Advertisement