IEC 61243-2
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
| Organization: | IEC |
| Publication Date: | 1 June 2002 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Power transmission and distribution networks): | 29.240 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
scope:
This part of IEC 61243 is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15 Hz to 60 Hz.
This part applies only to resistive voltage detectors used in contact with the part to be tested, as a single unit or as a separate device completed by an adaptable insulating pole covered in IEC 60855 or IEC 61235. Other types of voltage detectors are not covered by this part of standard. Capacitive voltage detectors are covered in IEC 61243-1.
The upper voltage limit is in accordance with the tests described in this part of IEC 61243.
Some restrictions on their use are applicable in the case of factory-assembled switchgear and on overhead systems of electrified railways (see annex B).
NOTE 1 Except when otherwise specified, all the voltages defined in this standard refer to phase-to-phase voltages of three-phase systems. Resistive detectors may be used in other than three-phase systems, but the applicable phase-to-phase or phase-to-earth (ground) voltage shall be used to determine the operating voltage.
NOTE 2 Although this standard does not cover d.c. voltage detectors, some detectors may respond to d.c. voltage.
Document History