IEC - 61243-2
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
inactive
| Organization: | IEC |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 114 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
June 1, 2002
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15...
61243-2
March 1, 2000
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
March 1, 2000
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
March 1, 2000
Live working – Voltage detectors – Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
July 1, 1999
Live working – Voltage detectors – Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
June 1, 1996
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV
A description is not available for this item.
October 1, 1995
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.