IEC 61243-2

Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 1995
Status: inactive
Page Count: 103

Document History

June 1, 2002
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors with or without a built-in power source to be used on electrical systems for voltages of 1 kV to 36 kV a.c., and frequencies from 15...
March 1, 2000
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
March 1, 2000
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
March 1, 2000
Live working – Voltage detectors – Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
July 1, 1999
Live working – Voltage detectors – Part 2: Resistive type to be used for voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
June 1, 1996
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV
A description is not available for this item.
IEC 61243-2
October 1, 1995
Live Working - Voltage Detectors - Part 2: Resistive Type to Be Used for Voltages of 1 kV to 36 kV a.c.
A description is not available for this item.
Advertisement