ISO 6020-2
Hydraulic fluid power - Mounting dimensions for single rod cylinders, 16 MPa (160 bar) series - Part 2: Compact series
| Organization: | ISO |
| Publication Date: | 15 August 2015 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This part of ISO 6020 establishes metric mounting dimensions for compact series cylinders, 16 MPa [160 bar1)], as required for interchangeability of commonly-used hydraulic cylinders.
NOTE 1 This part of ISO 6020 allows manufacturers of hydraulic equipment flexibility in the design of metric cylinders and does not restrict technical development; however, it does provide basic guidelines.
NOTE 2 The compact series dimensions are most applicable to square head cylinders.
Document History