This document references:
ISO 4016 - Hexagon head bolts — Product grade C
Published by ISO
on
March 15, 2011
This International Standard specifies the characteristics of hexagon head bolts with threads from M5 up to and including M64, of product grade C. If, in special cases, specifications other than those...
This document references:
4014 - Fasteners — Hexagon head bolts — Product grades A and B
Published by ISO
on
June 1, 2022
This document specifies the characteristics of hexagon head bolts, in steel and stainless steel, with metric coarse pitch threads M1,6 to M64, and with product grades A and B. If in certain cases...
This document references:
ISO 261 - ISO General Purpose Metric Screw Threads - General Plan
Published by ISO
on
December 15, 1998
This International Standard specifies ISO general purpose metric screw threads (M) having basic profile according to ISO 68-1. Basic dimensions are given in ISO 724. For tolerances see ISO 965-1.
This document is referenced by:
STD 676 - Positive Displacement Pumps—Rotary
Published by API
on
February 1, 2022
This standard covers the minimum requirements for rotary positive displacement process pumps and pump units for use in the petroleum, petrochemical, and gas industry services. Controlled-volume...
This document is referenced by:
API SPEC 6DSS - Specification for Subsea Pipeline Valves
Published by API
on
August 1, 2017
This specification defines the requirements for the design, manufacturing, quality control, assembly, testing, and documentation of ball, check, gate, plug, and axial on–off valves for application in...