NG TS 3.24.38

National Grid Technical Specifications - Overcurrent Protection

active, Most Current
Buy Now
Organization: NG
Publication Date: 1 May 2000
Status: active
Page Count: 12
scope:

This Specification details the functional and performance requirements for overcurrent protection on the National Grid=s 400 kV, 275 kV and 132 kV systems. It covers phase connected overcurrent protection, residually connected earth fault protection and other applications using overcurrent functions.

Informative: The Overcurrent Protection function is generally applied as back-up protection.

Document History

NG TS 3.24.38
May 1, 2000
National Grid Technical Specifications - Overcurrent Protection
This Specification details the functional and performance requirements for overcurrent protection on the National Grid=s 400 kV, 275 kV and 132 kV systems. It covers phase connected overcurrent...

References

Advertisement