ISO 4696-2
Iron ores for blast furnace feedstocks - Determination of lowtemperature reduction-disintegration indices by static method - Part 2: Reduction with CO and N2
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Iron ores): | 73.060.10 |
scope:
This part of ISO 4696 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced with carbon monoxide and nitrogen, under conditions resembling those prevailing in the low-temperature reduction zone of a blast furnace.
This part of ISO 4696 is applicable to lump ores, sinters and hot-bonded pellets.
Document History
ISO 4696-2
September 1, 2015
Iron ores for blast furnace feedstocks - Determination of lowtemperature reduction-disintegration indices by static method - Part 2: Reduction with CO and N2
This part of ISO 4696 specifies a method to provide a relative measure for evaluating the degree of size degradation of iron ores when reduced with carbon monoxide and nitrogen, under conditions...
October 15, 2007
Iron ores for blast furnace feedstocks — Determination of low-temperature reduction-disintegration indices by static method — Part 2: Reduction with CO and N2
A description is not available for this item.
August 1, 1998
Iron Ores - Static Test for Low-Temperature Reduction-Disintegration - Part 2: Reaction with CO
A description is not available for this item.