ISO 11618

Buildings and Civil Engineering Works - Sealants - Classification and requirements for pedestrian walkway sealants

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 14
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This International Standard applies to sealants used for pedestrian walkways, public areas, movement joints between concrete slabs, areas with pedestrian load, areas which are used with trolleys, parking garages, walkable floors, balconies, terraces, and warehouses.

This International Standard specifies the types and classes of elastic sealants used in building construction pedestrian walkways according to their performance characteristics. Sealant may be either non-sag or self-leveling as declared by the manufacturer. Areas of application are floor joints which have been designed.

Chemical containment, cold applied joint sealants for concrete pavements to be used in roads, airfields, and sewage treatment plants are excluded.

Local regulations may be required in addition to this International Standard based on local laws and codes.

Document History

ISO 11618
August 15, 2015
Buildings and Civil Engineering Works - Sealants - Classification and requirements for pedestrian walkway sealants
This International Standard applies to sealants used for pedestrian walkways, public areas, movement joints between concrete slabs, areas with pedestrian load, areas which are used with trolleys,...

References

Advertisement